Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Package: Tube
Product Status: Active
Connector Type: Header, Male Pins
Number of Positions: 110
Number of Positions Loaded: All
Pitch: 0.079" (2.00mm)
HARTING 17011102201 Backplane Connector
110 way 5 row straight plug
110 way 5 row straight plug
Hard Metric Connectors 110P TYPE A MALE
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
110 Pos 5 Row 2mm Pitch Male Header Connector, Gold Plated Product overview: 17011102201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011102201 can be used for catalog matching and distributor lookup.
CONN HEADER 110POS 2MM PRESS-FIT
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3667448 | 3667448P | 17011102201 | 1195-3345-ND | 406-17011102201 | 17011102201 | |
| Product Name | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors | Backplane Connectors | Backplane Connectors | Hard Metric, Standard | Electronic Connector | Backplane Connectors - Hard Metric, Standard |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | A 22 | ||||
| Termination | Press-in | Press-Fit | |||||
| Mounting | Through hole | Through Hole |