TE Connectivity Contacts 170020-2

Description
SHUR PLUG 20-14 MM2 TPBR
Request a Quote Datasheet
Description
SHUR PLUG 20-14 MM2 TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170020-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170020-2
Contacts 170020-2
SHUR PLUG 20-14 MM2 TPBR

SHUR PLUG 20-14 MM2 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
170020-2
Contacts 170020-2
Contacts

Contacts

Buy Now
Bullet Connectors - 1641845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bullet Connectors
1641845
Bullet Connectors 1641845
TE Connectivity 170020-2

TE Connectivity 170020-2

Supplier's Site
Bullet Connectors - 7121545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bullet Connectors
7121545
Bullet Connectors 7121545
TE Connectivity 170020-2

TE Connectivity 170020-2

Supplier's Site
Barrel, Bullet Connectors - A122311-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A122311-ND
Barrel, Bullet Connectors A122311-ND
Terminal Connector Male, Pin (Plug) 14-20 AWG Crimp Brass

Terminal Connector Male, Pin (Plug) 14-20 AWG Crimp Brass

Buy Now Datasheet
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363052-170020-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363052-170020-2
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363052-170020-2
Win Source Part Number: 1363052-170020-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Bulk Product Status: Active Base Product Number: 170020 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Brass Insulation: Non-Insulated Length - Overall: 0.709" (18.01mm) Termination: Crimp Contact Material: Tin Terminal Type: Male, Pin (Plug) Insulation Diameter: 0.087" ~ 0.122" (2.21mm ~ 3.10mm) Diameter - Barrel: 0.140" (3.56mm) Length - Barrel: 0.343" (8.70mm)

Win Source Part Number: 1363052-170020-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Bulk
Product Status: Active
Base Product Number: 170020
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Brass
Insulation: Non-Insulated
Length - Overall: 0.709" (18.01mm)
Termination: Crimp
Contact Material: Tin
Terminal Type: Male, Pin (Plug)
Insulation Diameter: 0.087" ~ 0.122" (2.21mm ~ 3.10mm)
Diameter - Barrel: 0.140" (3.56mm)
Length - Barrel: 0.343" (8.70mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170020-2
Electronic Connector 392-170020-2
Shur-Plug 14-20AWG Phosphor Bronze PIN 18mm Tin Loose Product overview: 170020-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170020-2 can be used for catalog matching and distributor lookup.

Shur-Plug 14-20AWG Phosphor Bronze PIN 18mm Tin Loose Product overview: 170020-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170020-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170020-2 1641845 A122311-ND 1363052-170020-2 392-170020-2
Product Name Contacts Bullet Connectors Barrel, Bullet Connectors Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Electronic Connector
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details