TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 170262-2

Description
CUT STRIP - EIS CONTACT
Request a Quote Datasheet
Description
CUT STRIP - EIS CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 170262-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
170262-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 170262-2
CUT STRIP - EIS CONTACT

CUT STRIP - EIS CONTACT

Buy Now
Rectangular Connectors - 170262-2 - 905449-170262-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 170262-2
905449-170262-2
Rectangular Connectors - 170262-2 905449-170262-2
Manufacturer: TE Connectivity Win Source Part Number: 905449-170262-2 Series: EI Features: Socket Contact Tin 20-26 AWG Crimp Stamped Package: Reel - TR Family Name: 170262 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100469TR, -170262-2-SI, 1702622, 170262-2-ND, A100469CT, 2266-170262-2TR

Manufacturer: TE Connectivity
Win Source Part Number: 905449-170262-2
Series: EI
Features: Socket Contact Tin 20-26 AWG Crimp Stamped
Package: Reel - TR
Family Name: 170262
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100469TR, -170262-2-SI, 1702622, 170262-2-ND, A100469CT, 2266-170262-2TR

Buy Now Datasheet
Contacts - 170262-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170262-2
Contacts 170262-2
EIS CONTACT

EIS CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
170262-2
Contacts 170262-2
EI SERIES CONTACTS

EI SERIES CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
170262-2
Contacts 170262-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A100469CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100469CT-ND
Rectangular Connector Contacts A100469CT-ND
Socket Contact Tin 20-26 AWG Crimp Stamped

Socket Contact Tin 20-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100469TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100469TR-ND
Rectangular Connector Contacts A100469TR-ND
Socket Contact Tin 20-26 AWG Crimp Stamped

Socket Contact Tin 20-26 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
2A 600V Electronic Connector
332-170262-2
2A 600V Electronic Connector 332-170262-2
Female Signal Contact, 2A, Crimp, Tin Plated Bronze, 600V Product overview: 170262-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170262-2 can be used for catalog matching and distributor lookup.

Female Signal Contact, 2A, Crimp, Tin Plated Bronze, 600V Product overview: 170262-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170262-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
170262-2 - Eis Contact Rohs Compliant Amp - Te Connectivity - 82AC1085 - Newark, An Avnet Company
Chicago, IL, United States
170262-2 - Eis Contact Rohs Compliant Amp - Te Connectivity
82AC1085
170262-2 - Eis Contact Rohs Compliant Amp - Te Connectivity 82AC1085
170262-2 - EIS CONTACT ROHS COMPLIANT: YES

170262-2 - EIS CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eis Contact Amp - Te Connectivity - 41AJ4013 - Newark, An Avnet Company
Chicago, IL, United States
Eis Contact Amp - Te Connectivity
41AJ4013
Eis Contact Amp - Te Connectivity 41AJ4013
EIS CONTACT

EIS CONTACT

Supplier's Site
CONN RECEPT 20-26AWG CRIMP TIN - 792-170262-2 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 20-26AWG CRIMP TIN
792-170262-2
CONN RECEPT 20-26AWG CRIMP TIN 792-170262-2
CONN RECEPT 20-26AWG CRIMP TIN

CONN RECEPT 20-26AWG CRIMP TIN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170262-2 905449-170262-2 170262-2 A100469CT-ND 332-170262-2 82AC1085 792-170262-2
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connectors - 170262-2 Contacts Rectangular Connector Contacts 2A 600V Electronic Connector 170262-2 - Eis Contact Rohs Compliant Amp - Te Connectivity CONN RECEPT 20-26AWG CRIMP TIN
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 26 AWG
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details