"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL. T
CONN HEADER 110POS 2MM PRESS-FIT
har-bus HM male, type A RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8203-ND | 17011102402 | 17011102402 | 93C8401 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm Male, Type A Rohs Compliant Harting |
| Connector Type | Header, Male Pins |