HARTING Inc. of North America Backplane Connectors 17011541205

Description
Hard Metric Connectors HAR-BUS HM MEL. T
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL. T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17011541205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17011541205
Backplane Connectors 17011541205
Hard Metric Connectors HAR-BUS HM MEL. T

Hard Metric Connectors HAR-BUS HM MEL. T

Buy Now
Hard Metric, Standard - 1195-5249-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5249-ND
Hard Metric, Standard 1195-5249-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Har-Bus Hm Mel Typ A Afs1 Tube Harting - 77X1551 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Mel Typ A Afs1 Tube Harting
77X1551
Har-Bus Hm Mel Typ A Afs1 Tube Harting 77X1551
Har-bus HM Mel Typ A AFS1 Tube

Har-bus HM Mel Typ A AFS1 Tube

Supplier's Site
Harting Product Rohs Compliant Harting - 44J7639 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J7639
Harting Product Rohs Compliant Harting 44J7639
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17011541205 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17011541205
Backplane Connectors - Hard Metric, Standard 17011541205
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17011541205 1195-5249-ND 77X1551 17011541205
Product Name Backplane Connectors Hard Metric, Standard Har-Bus Hm Mel Typ A Afs1 Tube Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79011-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details