Win Source Part Number: 1364890-170225-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 170225
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.703" (17.86mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Stud/Tab Size: 8 Stud
Width - Outer Edges: 0.295" (7.49mm)
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Ring Terminal, 18-22AWG, Brass, Tin, Insulated, M4 Product overview: 170225-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170225-2 can be used for catalog matching and distributor lookup.
RING TERM ROHS COMPLIANT: YES
RING TERMINAL AUTOMATIC 22-18 AWG TP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364890-170225-2 | 17-170225-2TR-ND | 392-170225-2 | 11H8389 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Electronic Connector | Ring Term Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Circular |