TE Connectivity Connectors Miscellaneous 170204-2

Description
EIS CONTACT
Request a Quote Datasheet
Description
EIS CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 170204-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
170204-2
Connectors Miscellaneous 170204-2
EIS CONTACT

EIS CONTACT

Buy Now
Contacts - 170204-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170204-2
Contacts 170204-2
EIS CONTACT

EIS CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
170204-2
Contacts 170204-2
EI SERIES CONTACTS

EI SERIES CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
170204-2
Contacts 170204-2
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A112623-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A112623-ND
Rectangular Connector Contacts A112623-ND
Socket Contact Tin 20-26 AWG Crimp

Socket Contact Tin 20-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 92F5382 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
92F5382
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 92F5382
CONTACT, RECEPTACLE, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Ei Series, Socket, 26 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 68X3637 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ei Series, Socket, 26 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
68X3637
Contact, Ei Series, Socket, 26 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 68X3637
Contact, EI Series, Socket, 26 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, EI Series, Socket, 26 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170204-2 170204-2 A112623-ND 92F5382 68X3637
Product Name Connectors Miscellaneous Contacts Rectangular Connector Contacts Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Ei Series, Socket, 26 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data