"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors 125P TYPE B25 MAL
CONN HEADER 125POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, PLUG, 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts
CONN HEADER 125POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5254-ND | 17021252201 | 17021252201 | 35C3326 | 17021252201 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Plug, 125Pos; Product Range Harting | Hard Metric, Standard |
| Connector Type | Header, Male Pins | ||||
| Mounting | Through Hole | Through Hole | |||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 125 # |