TE Connectivity Electronic Connector 170151-2

Description
Brass Tin Terminal 14-18AWG 6.35mm Tab Product overview: 170151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170151-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Terminal 14-18AWG 6.35mm Tab Product overview: 170151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170151-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170151-2
Electronic Connector 392-170151-2
Brass Tin Terminal 14-18AWG 6.35mm Tab Product overview: 170151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170151-2 can be used for catalog matching and distributor lookup.

Brass Tin Terminal 14-18AWG 6.35mm Tab Product overview: 170151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170151-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170151-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170151-2
Contacts 170151-2
FF 250 TAB 18-14AWG PTBR

FF 250 TAB 18-14AWG PTBR

Buy Now
Swedesboro, NJ, United States
Contacts
170151-2
Contacts 170151-2
Contacts

Contacts

Buy Now
Terminals - 170151-2 - 905447-170151-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 170151-2
905447-170151-2
Terminals - 170151-2 905447-170151-2
Manufacturer: TE Connectivity Win Source Part Number: 905447-170151-2 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 170151 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A107091TR, 2266-170151-2, 1701512, A107091CT, 170151-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905447-170151-2
Series: Fastin-Faston
Features: 0.250" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 170151
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A107091TR, 2266-170151-2, 1701512, A107091CT, 170151-2-ND

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107091CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107091CT-ND
Quick Connects, Quick Disconnect Connectors A107091CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107091TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107091TR-ND
Quick Connects, Quick Disconnect Connectors A107091TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170151-2
Terminals 170151-2
Terminals 250 FF TN PLT 18-14 AWG W-T-T

Terminals 250 FF TN PLT 18-14 AWG W-T-T

Buy Now Datasheet
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 32AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
32AH7265
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 32AH7265
MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 17AH9928 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
17AH9928
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 17AH9928
MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170151-2 170151-2 905447-170151-2 A107091CT-ND 170151-2 32AH7265
Product Name Electronic Connector Contacts Terminals - 170151-2 Quick Connects, Quick Disconnect Connectors Terminals Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details