"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
Win Source Part Number: 1380547-17011542603
Category: Connectors, Interconnects>Backpl
Series: har-bus® HM
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: A 22
Standard Package: 10 pcs
Connector Usage: CompactPCI P4
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CONN HEADER 154POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5252-ND | 17011542603 | 1380547-17011542603 | 17011542603 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | CompactPCI; Header, Male Pins | |||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 2.01 mm (0.0790 inch) | |||
| Number of Contacts | 154 # |