TE Connectivity Contacts 170234-2

Description
PL 250 REC 12-10 AWG 0.406 X 42.3
Request a Quote Datasheet
Description
PL 250 REC 12-10 AWG 0.406 X 42.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170234-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170234-2
Contacts 170234-2
PL 250 REC 12-10 AWG 0.406 X 42.3

PL 250 REC 12-10 AWG 0.406 X 42.3

Buy Now
Contacts - 170234-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170234-2
Contacts 170234-2
POSITIVE LOCK RECEPTA

POSITIVE LOCK RECEPTA

Buy Now
Swedesboro, NJ, United States
Contacts
170234-2
Contacts 170234-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364761-170234-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364761-170234-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364761-170234-2
Win Source Part Number: 1364761-170234-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170234 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.870" (22.10mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.150" ~ 0.201" (3.81mm ~ 5.10mm)

Win Source Part Number: 1364761-170234-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170234
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.870" (22.10mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.150" ~ 0.201" (3.81mm ~ 5.10mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111035TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111035TR-ND
Quick Connects, Quick Disconnect Connectors A111035TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170234-2
Terminals 170234-2
Terminals POSITIVE LOCK REC

Terminals POSITIVE LOCK REC

Buy Now Datasheet
Positive Lock Rec Rohs Compliant Amp - Te Connectivity - 11H8396 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lock Rec Rohs Compliant Amp - Te Connectivity
11H8396
Positive Lock Rec Rohs Compliant Amp - Te Connectivity 11H8396
POSITIVE LOCK REC ROHS COMPLIANT: YES

POSITIVE LOCK REC ROHS COMPLIANT: YES

Supplier's Site
Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity - 64AH2421 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
64AH2421
Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity 64AH2421
OPEN BARREL SPLICE, 6.35 X 0.81MM; Product Range:Positive Lock Series; Terminal Type:Open Barrel Splice; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

OPEN BARREL SPLICE, 6.35 X 0.81MM; Product Range:Positive Lock Series; Terminal Type:Open Barrel Splice; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170234-2 1364761-170234-2 A111035TR-ND 170234-2 11H8396 64AH2421
Product Name Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Positive Lock Rec Rohs Compliant Amp - Te Connectivity Open Barrel Splice, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details