"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 175 (125 + 50 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Package: Tube
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: B 25
Hard Metric Connectors HAR-BUS HM MEL TY
Board Connector, 175 Contact(s), 7 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Receptacle, Product overview: 17021752201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17021752201 can be used for catalog matching and distributor lookup.
CONN HEADER 175POS 2MM PRESS-FIT
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8209-ND | 17021752201 | 406-17021752201 | 17021752201 | |
| Product Name | Hard Metric, Standard | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors | Electronic Connector | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Header, Male Pins | ||||
| Mounting | Through Hole | Through Hole | |||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 175 # | ||||
| Gender | Male / Plug |