PHOENIX CONTACT USA Headers, Plugs and Sockets 1702512

Description
"8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1702512-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1702512-ND
Headers, Plugs and Sockets 1702512-ND
"8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"8 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1702512-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 8828C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details