TE Connectivity Contacts 170245-2

Description
TYPE-3 SIZE 16 PIN ASSY
Request a Quote Datasheet
Description
TYPE-3 SIZE 16 PIN ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170245-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170245-2
Contacts 170245-2
TYPE-3 SIZE 16 PIN ASSY

TYPE-3 SIZE 16 PIN ASSY

Buy Now
Multi Purpose - 17-170245-2TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-170245-2TR-ND
Multi Purpose 17-170245-2TR-ND
Pin Contact Crimp 20-24 AWG Stamped

Pin Contact Crimp 20-24 AWG Stamped

Buy Now Datasheet
Type-3 Size 16 Pin Assy Amp - Te Connectivity - 11H8402 - Newark, An Avnet Company
Chicago, IL, United States
Type-3 Size 16 Pin Assy Amp - Te Connectivity
11H8402
Type-3 Size 16 Pin Assy Amp - Te Connectivity 11H8402
TYPE-3 SIZE 16 PIN ASSY

TYPE-3 SIZE 16 PIN ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170245-2 17-170245-2TR-ND 11H8402
Product Name Contacts Multi Purpose Type-3 Size 16 Pin Assy Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details