TE Connectivity Quick Connects, Quick Disconnect Connectors 170043-2

Description
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107173TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107173TR-ND
Quick Connects, Quick Disconnect Connectors A107173TR-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107173CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107173CT-ND
Quick Connects, Quick Disconnect Connectors A107173CT-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170043-2
Electronic Connector 392-170043-2
Brass Quick Disconnect Terminal, 20-24AWG, Female, Tin Plated Product overview: 170043-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170043-2 can be used for catalog matching and distributor lookup.

Brass Quick Disconnect Terminal, 20-24AWG, Female, Tin Plated Product overview: 170043-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170043-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 985091-170043-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
985091-170043-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 985091-170043-2
Win Source Part Number: 985091-170043-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Material: Brass Gender: Female Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.606" (15.40mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-170043-2TR,1700 432,A107173CT,170043 -2-ND,A107173TR Base Product Number: 170043

Win Source Part Number: 985091-170043-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Material: Brass
Gender: Female
Standard Package: 10,000
Terminal Type: Standard
Length - Overall: 0.606" (15.40mm)
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.252" (6.40mm)
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-170043-2TR,1700432,A107173CT,170043-2-ND,A107173TR
Base Product Number: 170043

Buy Now Datasheet
110 Series Faston Receptacle Rohs Compliant Amp - Te Connectivity - 11H8324 - Newark, An Avnet Company
Chicago, IL, United States
110 Series Faston Receptacle Rohs Compliant Amp - Te Connectivity
11H8324
110 Series Faston Receptacle Rohs Compliant Amp - Te Connectivity 11H8324
110 SERIES FASTON RECEPTACLE ROHS COMPLIANT: YES

110 SERIES FASTON RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
Female Quick Disconnect, 24Awg-20Awg Rohs Compliant Amp - Te Connectivity - 70AH7074 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 24Awg-20Awg Rohs Compliant Amp - Te Connectivity
70AH7074
Female Quick Disconnect, 24Awg-20Awg Rohs Compliant Amp - Te Connectivity 70AH7074
FEMALE QUICK DISCONNECT, 24AWG-20AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 24AWG-20AWG ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170043-2
Terminals 170043-2
Terminals 110 FASTON RECEPT Reel of 10000

Terminals 110 FASTON RECEPT Reel of 10000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107173TR-ND 392-170043-2 985091-170043-2 11H8324 170043-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 110 Series Faston Receptacle Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details