HARTING Inc. of North America Backplane Connectors 17021502201

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17021502201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17021502201
Backplane Connectors 17021502201
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 1195-8207-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-8207-ND
Hard Metric, Standard 1195-8207-ND
"Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17021502201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17021502201
Backplane Connectors - Hard Metric, Standard 17021502201
CONN HEADER 2MM PRESS-FIT

CONN HEADER 2MM PRESS-FIT

Supplier's Site Datasheet
Har-Bus Hm Mel. Typ B25, Afs 2, Tube Harting - 44J7826 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Mel. Typ B25, Afs 2, Tube Harting
44J7826
Har-Bus Hm Mel. Typ B25, Afs 2, Tube Harting 44J7826
HAR-BUS HM MEL. TYP B25, AFS 2, TUBE

HAR-BUS HM MEL. TYP B25, AFS 2, TUBE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17021502201 1195-8207-ND 17021502201 44J7826
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Har-Bus Hm Mel. Typ B25, Afs 2, Tube Harting
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1424-4-ND - DigiKey
Specs
Mounting Through Hole
View Details