TE Connectivity Contacts 170197-2

Description
MINI AMP-IN 24-20 AWG
Request a Quote Datasheet
Description
MINI AMP-IN 24-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170197-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170197-2
Contacts 170197-2
MINI AMP-IN 24-20 AWG

MINI AMP-IN 24-20 AWG

Buy Now
Wire to Board Connectors - 170197-2-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
170197-2-ND
Wire to Board Connectors 170197-2-ND
WTB Tin Terminal Connector 20-24 AWG

WTB Tin Terminal Connector 20-24 AWG

Buy Now Datasheet
Mini Amp-In 24-20 Awg Amp - Te Connectivity - 11H8379 - Newark, An Avnet Company
Chicago, IL, United States
Mini Amp-In 24-20 Awg Amp - Te Connectivity
11H8379
Mini Amp-In 24-20 Awg Amp - Te Connectivity 11H8379
MINI AMP-IN 24-20 AWG

MINI AMP-IN 24-20 AWG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170197-2 170197-2-ND 11H8379
Product Name Contacts Wire to Board Connectors Mini Amp-In 24-20 Awg Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details