TE Connectivity Rectangular Connector Contacts 170262-4

Description
Socket Contact Gold 20-26 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 20-26 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100881CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100881CT-ND
Rectangular Connector Contacts A100881CT-ND
Socket Contact Gold 20-26 AWG Crimp Stamped

Socket Contact Gold 20-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100881TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100881TR-ND
Rectangular Connector Contacts A100881TR-ND
Socket Contact Gold 20-26 AWG Crimp Stamped

Socket Contact Gold 20-26 AWG Crimp Stamped

Buy Now Datasheet
Contact; Product Range Amp - Te Connectivity - 78H0307 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Product Range Amp - Te Connectivity
78H0307
Contact; Product Range Amp - Te Connectivity 78H0307
CONTACT; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Standard Profile Housings; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Standard Profile Housings; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100881CT-ND 78H0307
Product Name Rectangular Connector Contacts Contact; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details