Hard Metric Connectors 154P TYPE A MALE
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Connectors Board to Board, Backplane, Hard Metric
CONN HEADER 154POS 2MM PRESS-FIT
BACKPLANE CONN, PLUG, 154POS, 7ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:154Contacts
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17011541203 | 1195-5248-ND | 17011541203 | 17011541203 | 44J7638 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Connectors Board to Board, Backplane, Hard Metric | Backplane Connectors - Hard Metric, Standard | Backplane Conn, Plug, 154Pos, 7Row, 2Mm; Product Range Harting |
| Connector Type | Header, Male Pins | Board to Board Connector | |||
| Mounting | Through Hole | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 154 # |