TE Connectivity Contacts 170233-1

Description
PL 250 REC 0.5-2.27 MM2 BR
Request a Quote Datasheet
Description
PL 250 REC 0.5-2.27 MM2 BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170233-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170233-1
Contacts 170233-1
PL 250 REC 0.5-2.27 MM2 BR

PL 250 REC 0.5-2.27 MM2 BR

Buy Now
Swedesboro, NJ, United States
Contacts
170233-1
Contacts 170233-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A107092TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107092TR-ND
Quick Connects, Quick Disconnect Connectors A107092TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107092CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107092CT-ND
Quick Connects, Quick Disconnect Connectors A107092CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333786-170233-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333786-170233-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333786-170233-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333786-170233-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 14-20 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.870" (22.10mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.083" ~ 0.134" (2.11mm ~ 3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 170233-1-ND,-170233- 1-SI,-170233-1-CSI,A 107092CT,1702331,A10 7092TR,2266-170233-1 TR Base Product Number: 170233 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333786-170233-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.870" (22.10mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.083" ~ 0.134" (2.11mm ~ 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 170233-1-ND,-170233-1-SI,-170233-1-CSI,A107092CT,1702331,A107092TR,2266-170233-1TR
Base Product Number: 170233
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170233-1
Electronic Connector 392-170233-1
Brass Female Terminal, 14-20AWG, 6.35mm Tab, Non-Insulated Product overview: 170233-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170233-1 can be used for catalog matching and distributor lookup.

Brass Female Terminal, 14-20AWG, 6.35mm Tab, Non-Insulated Product overview: 170233-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170233-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pl 250 Rec 0.5-2.27 Mm2 Br Amp - Te Connectivity - 76AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Rec 0.5-2.27 Mm2 Br Amp - Te Connectivity
76AC1937
Pl 250 Rec 0.5-2.27 Mm2 Br Amp - Te Connectivity 76AC1937
PL 250 REC 0.5-2.27 MM2 BR

PL 250 REC 0.5-2.27 MM2 BR

Supplier's Site
Posi-Lock Recp Rohs Compliant Amp - Te Connectivity - 11H8391 - Newark, An Avnet Company
Chicago, IL, United States
Posi-Lock Recp Rohs Compliant Amp - Te Connectivity
11H8391
Posi-Lock Recp Rohs Compliant Amp - Te Connectivity 11H8391
POSI-LOCK RECP ROHS COMPLIANT: YES

POSI-LOCK RECP ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 170233-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170233-1
Quick Connects, Quick Disconnect Connectors 170233-1
CONN QC RCPT 14-20AWG 0.250

CONN QC RCPT 14-20AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
170233-1
Terminals 170233-1
Terminals RCPT 20-14 AWG

Terminals RCPT 20-14 AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170233-1 A107092TR-ND 1333786-170233-1 392-170233-1 76AC1937 170233-1 170233-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Pl 250 Rec 0.5-2.27 Mm2 Br Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 20 AWG 14 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products