TE Connectivity Quick Connects, Quick Disconnect Connectors 170224-2

Description
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107179CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107179CT-ND
Quick Connects, Quick Disconnect Connectors A107179CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107179TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107179TR-ND
Quick Connects, Quick Disconnect Connectors A107179TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170224-2
Electronic Connector 392-170224-2
Brass Tin Receptacle Terminal 10-15AWG 6.35mm Tab Product overview: 170224-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170224-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 10-15AWG 6.35mm Tab Product overview: 170224-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170224-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364717-170224-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364717-170224-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364717-170224-2
Win Source Part Number: 1364717-170224-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170224 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-15 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.118" ~ 0.197" (3.00mm ~ 5.00mm)

Win Source Part Number: 1364717-170224-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170224
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-15 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.772" (19.61mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.031" (0.79mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.118" ~ 0.197" (3.00mm ~ 5.00mm)

Buy Now Datasheet
250 Series Faston Receptacle Amp - Te Connectivity - 17R4754 - Newark, An Avnet Company
Chicago, IL, United States
250 Series Faston Receptacle Amp - Te Connectivity
17R4754
250 Series Faston Receptacle Amp - Te Connectivity 17R4754
250 SERIES FASTON RECEPTACLE

250 SERIES FASTON RECEPTACLE

Supplier's Site
Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity - 17AH9929 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity
17AH9929
Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity 17AH9929
FEMALE DISCONNECT, 6.35MM, 15-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:15AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 15-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:15AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity - 32AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity
32AH7266
Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity 32AH7266
FEMALE DISCONNECT, 6.35MM, 15-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:15AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 15-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:15AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107179CT-ND 392-170224-2 1364717-170224-2 17R4754 17AH9929
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 250 Series Faston Receptacle Amp - Te Connectivity Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details