TE Connectivity Electronic Connector 170063-2

Description
Magnet Wire Terminal 16-20AWG Phosphor Bronze RCP 16.5mm Tin T/R Product overview: 170063-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170063-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Magnet Wire Terminal 16-20AWG Phosphor Bronze RCP 16.5mm Tin T/R Product overview: 170063-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170063-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170063-2
Electronic Connector 392-170063-2
Magnet Wire Terminal 16-20AWG Phosphor Bronze RCP 16.5mm Tin T/R Product overview: 170063-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170063-2 can be used for catalog matching and distributor lookup.

Magnet Wire Terminal 16-20AWG Phosphor Bronze RCP 16.5mm Tin T/R Product overview: 170063-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170063-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hermetic Connector - 170063-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
170063-2
Hermetic Connector 170063-2
CLUSTER PIN REC

CLUSTER PIN REC

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
170063-2
Hermetic Connector 170063-2
Hermetic

Hermetic

Buy Now
Magnetic Wire Connectors - A117870TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A117870TR-ND
Magnetic Wire Connectors A117870TR-ND
Terminal Magnetic Connector 16-20 AWG Crimp

Terminal Magnetic Connector 16-20 AWG Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A117870CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A117870CT-ND
Magnetic Wire Connectors A117870CT-ND
Terminal Magnetic Connector 16-20 AWG Crimp

Terminal Magnetic Connector 16-20 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333605-170063-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333605-170063-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333605-170063-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333605-170063-2 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: Serrated Mating Area Termination: Crimp Wire Gauge: 16-20 AWG Standard Package: 5,000 Terminal Type: Cluster Pin Receptacle ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -170063-2-SI,-170063 -2-CSI,-170063-2-LSI ,A117870CT,A117870TR Base Product Number: 170063 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333605-170063-2
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: Serrated Mating Area
Termination: Crimp
Wire Gauge: 16-20 AWG
Standard Package: 5,000
Terminal Type: Cluster Pin Receptacle
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -170063-2-SI,-170063-2-CSI,-170063-2-LSI,A117870CT,A117870TR
Base Product Number: 170063
RoHS Status: RoHS Compliant

Buy Now Datasheet
Magnetic Wire Connectors - 170063-2 - ODG (Origin Data Global)
Shenzhen, China
Magnetic Wire Connectors
170063-2
Magnetic Wire Connectors 170063-2
CONN MAG TERM 16-20AWG CRIMP

CONN MAG TERM 16-20AWG CRIMP

Supplier's Site Datasheet
Cluster Pin Rec Rohs Compliant Amp - Te Connectivity - 11H8336 - Newark, An Avnet Company
Chicago, IL, United States
Cluster Pin Rec Rohs Compliant Amp - Te Connectivity
11H8336
Cluster Pin Rec Rohs Compliant Amp - Te Connectivity 11H8336
CLUSTER PIN REC ROHS COMPLIANT: YES

CLUSTER PIN REC ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2913 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
38AC2913
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 38AC2913
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 170851-1, 171370-1/-3/-5 & 1-171370-1 Housing RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 170851-1, 171370-1/-3/-5 & 1-171370-1 Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170063-2 170063-2 A117870TR-ND 1333605-170063-2 170063-2 11H8336 38AC2913
Product Name Electronic Connector Hermetic Connector Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors Magnetic Wire Connectors Cluster Pin Rec Rohs Compliant Amp - Te Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Termination Receptacle Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details