HARTING Inc. of North America Electronic Connector 17011542204

Description
Hard Metric Connectors 154P MALE CPCI STRT Product overview: 17011542204 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011542204 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hard Metric Connectors 154P MALE CPCI STRT Product overview: 17011542204 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011542204 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
406-17011542204
Electronic Connector 406-17011542204
Hard Metric Connectors 154P MALE CPCI STRT Product overview: 17011542204 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011542204 can be used for catalog matching and distributor lookup.

Hard Metric Connectors 154P MALE CPCI STRT Product overview: 17011542204 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011542204 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 17011542204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17011542204
Backplane Connectors 17011542204
Hard Metric Connectors 154P MALE CPCI ST

Hard Metric Connectors 154P MALE CPCI ST

Buy Now
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1380546-17011542204 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1380546-17011542204
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1380546-17011542204
Win Source Part Number: 1380546-17011542204 Category: Connectors, Interconnects>Backpl ane Connectors>Hard Metric, Standard Series: har-bus® HM Number of Positions: 154 (110 + 44 Ground) Pitch: 0.079" (2.00mm) Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: A 22 Standard Package: 10 pcs Connector Usage: CompactPCI Hot Swap P1 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380546-17011542204
Category: Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: A 22
Standard Package: 10 pcs
Connector Usage: CompactPCI Hot Swap P1
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Hard Metric, Standard - 1195-3347-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3347-ND
Hard Metric, Standard 1195-3347-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Conn, Hard Metric, Plug, 154P, 7Row, 2Mm; Product Range Harting - 05M4514 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Plug, 154P, 7Row, 2Mm; Product Range Harting
05M4514
Conn, Hard Metric, Plug, 154P, 7Row, 2Mm; Product Range Harting 05M4514
CONN, HARD METRIC, PLUG, 154P, 7ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, PLUG, 154P, 7ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 17011542204 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17011542204
Backplane Connectors - Hard Metric, Standard 17011542204
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 406-17011542204 17011542204 1380546-17011542204 1195-3347-ND 05M4514 17011542204
Product Name Electronic Connector Backplane Connectors Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Hard Metric, Standard Conn, Hard Metric, Plug, 154P, 7Row, 2Mm; Product Range Harting Backplane Connectors - Hard Metric, Standard
Gender Male / Plug Male / Plug
Termination Press-Fit Press-Fit Press Fit
Current Rating 1.0 amps 1.0 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers