TE Connectivity Quick Connects, Quick Disconnect Connectors 170037-2

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107172TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107172TR-ND
Quick Connects, Quick Disconnect Connectors A107172TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107172CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107172CT-ND
Quick Connects, Quick Disconnect Connectors A107172CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 170037-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
170037-2
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 170037-2
.187 FASTON REC 20

.187 FASTON REC 20

Buy Now
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity - 38AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity
38AC2911
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity 38AC2911
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170037-2
Terminals 170037-2
Terminals .187 FASTON REC 20

Terminals .187 FASTON REC 20

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170037-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170037-2
Quick Connects, Quick Disconnect Connectors 170037-2
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107172TR-ND 170037-2 38AC2911 170037-2 170037-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 to 20 AWG 20 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details