HARTING Inc. of North America Hard Metric, Standard 17011541603

Description
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 17011541603-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17011541603-ND
Hard Metric, Standard 17011541603-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - 17011541603 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17011541603
Backplane Connectors 17011541603
Hard Metric Connectors HAR-BUS HM MEL. T

Hard Metric Connectors HAR-BUS HM MEL. T

Buy Now
Backplane Connectors - Hard Metric, Standard - 17011541603 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17011541603
Backplane Connectors - Hard Metric, Standard 17011541603
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet
Harting Product Rohs Compliant Harting - 44J7649 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J7649
Harting Product Rohs Compliant Harting 44J7649
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17011541603-ND 17011541603 17011541603 44J7649
Product Name Hard Metric, Standard Backplane Connectors Backplane Connectors - Hard Metric, Standard Harting Product Rohs Compliant Harting
Connector Type CompactPCI; Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details