HARTING Inc. of North America Hard Metric, Standard 17021752006

Description
"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 1195-5255-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5255-ND
Hard Metric, Standard 1195-5255-ND
"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - 17021752006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17021752006
Backplane Connectors 17021752006
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Backplane Connectors - Hard Metric, Standard - 17021752006 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17021752006
Backplane Connectors - Hard Metric, Standard 17021752006
CONN HEADER 175POS 2MM PRESS-FIT

CONN HEADER 175POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm Male Type B25, Shielded, Pl2, Pins Tkkkkkt Harting - 44J7846 - Newark, An Avnet Company
Chicago, IL, United States
Hm Male Type B25, Shielded, Pl2, Pins Tkkkkkt Harting
44J7846
Hm Male Type B25, Shielded, Pl2, Pins Tkkkkkt Harting 44J7846
HM Male Type B25, shielded, PL2, pins TKKKKKT

HM Male Type B25, shielded, PL2, pins TKKKKKT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5255-ND 17021752006 17021752006 44J7846
Product Name Hard Metric, Standard Backplane Connectors Backplane Connectors - Hard Metric, Standard Hm Male Type B25, Shielded, Pl2, Pins Tkkkkkt Harting
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10300403AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details