TE Connectivity Quick Connects, Quick Disconnect Connectors 170038-2

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106974-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106974-ND
Quick Connects, Quick Disconnect Connectors A106974-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity - 70AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity
70AH7073
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity 70AH7073
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 170038-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170038-2
Quick Connects, Quick Disconnect Connectors 170038-2
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106974-ND 70AH7073 170038-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data