TE Connectivity Rectangular Connectors - 170262-1 170262-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905448-170262-1 Series: EI Features: Socket Contact Tin 20-26 AWG Crimp Stamped Package: Reel - TR Family Name: 170262 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.90.4000 Other Part Number: A100869CT, A100869TR, -170262-1-SI, 1702621
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905448-170262-1 Series: EI Features: Socket Contact Tin 20-26 AWG Crimp Stamped Package: Reel - TR Family Name: 170262 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.90.4000 Other Part Number: A100869CT, A100869TR, -170262-1-SI, 1702621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 170262-1 - 905448-170262-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 170262-1
905448-170262-1
Rectangular Connectors - 170262-1 905448-170262-1
Manufacturer: TE Connectivity Win Source Part Number: 905448-170262-1 Series: EI Features: Socket Contact Tin 20-26 AWG Crimp Stamped Package: Reel - TR Family Name: 170262 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.90.4000 Other Part Number: A100869CT, A100869TR, -170262-1-SI, 1702621

Manufacturer: TE Connectivity
Win Source Part Number: 905448-170262-1
Series: EI
Features: Socket Contact Tin 20-26 AWG Crimp Stamped
Package: Reel - TR
Family Name: 170262
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.90.4000
Other Part Number: A100869CT, A100869TR, -170262-1-SI, 1702621

Buy Now Datasheet
Contacts - 170262-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170262-1
Contacts 170262-1
EIS CONTACT

EIS CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
170262-1
Contacts 170262-1
EI SERIES CONTACTS

EI SERIES CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
170262-1
Contacts 170262-1
Contacts

Contacts

Buy Now
Singapore, Singapore
2A Electronic Connector
332-170262-1
2A Electronic Connector 332-170262-1
Female Signal Contact, 2A, Brass, Tin Plated, Crimp, Straight Product overview: 170262-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170262-1 can be used for catalog matching and distributor lookup.

Female Signal Contact, 2A, Brass, Tin Plated, Crimp, Straight Product overview: 170262-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170262-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A100869TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100869TR-ND
Rectangular Connector Contacts A100869TR-ND
Socket Contact Tin 20-26 AWG Crimp Stamped

Socket Contact Tin 20-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100869CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100869CT-ND
Rectangular Connector Contacts A100869CT-ND
Socket Contact Tin 20-26 AWG Crimp Stamped

Socket Contact Tin 20-26 AWG Crimp Stamped

Buy Now Datasheet
Connectors - 170262-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
170262-1
Connectors 170262-1
CUT STRIP - EIS CONTACT

CUT STRIP - EIS CONTACT

Buy Now
CONN RCPT 20-26AWG CRIMP TERM - 792-170262-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 20-26AWG CRIMP TERM
792-170262-1
CONN RCPT 20-26AWG CRIMP TERM 792-170262-1
CONN RCPT 20-26AWG CRIMP TERM

CONN RCPT 20-26AWG CRIMP TERM

Supplier's Site
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 92F8378 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
92F8378
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 92F8378
CONTACT, RECEPTACLE, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

Supplier's Site Datasheet
170262-1 - Eis Contact Rohs Compliant Amp - Te Connectivity - 96AC5718 - Newark, An Avnet Company
Chicago, IL, United States
170262-1 - Eis Contact Rohs Compliant Amp - Te Connectivity
96AC5718
170262-1 - Eis Contact Rohs Compliant Amp - Te Connectivity 96AC5718
170262-1 - EIS CONTACT ROHS COMPLIANT: YES

170262-1 - EIS CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Receptacle, 26-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2652 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2652
Contact, Receptacle, 26-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2652
CONTACT, RECEPTACLE, 26-20AWG, CRIMP, FULL REEL; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-20AWG, CRIMP, FULL REEL; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905448-170262-1 170262-1 332-170262-1 A100869TR-ND 170262-1 792-170262-1 92F8378 96AC5718
Product Name Rectangular Connectors - 170262-1 Contacts 2A Electronic Connector Rectangular Connector Contacts Connectors CONN RCPT 20-26AWG CRIMP TERM Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 170262-1 - Eis Contact Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Female / Jack Female / Jack
Termination Crimp Crimp
Contact Size (AWG) 20 to 26 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Specs
Gender Male / Plug; Female / Jack
View Details