"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL. T
CONN HEADER 154POS 2MM PRESS-FIT
har-bus HM, Type A Male RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5253-ND | 17011542604 | 17011542604 | 93C8406 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm, Type A Male Rohs Compliant Harting |
| Connector Type | CompactPCI; Header, Male Pins |