TE Connectivity Contacts 170030-2

Description
FF 250 TAB 20-14AWG TPBR
Request a Quote Datasheet
Description
FF 250 TAB 20-14AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170030-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170030-2
Contacts 170030-2
FF 250 TAB 20-14AWG TPBR

FF 250 TAB 20-14AWG TPBR

Buy Now
Quick Connects, Quick Disconnect Connectors - A111031CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111031CT-ND
Quick Connects, Quick Disconnect Connectors A111031CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111031TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111031TR-ND
Quick Connects, Quick Disconnect Connectors A111031TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170030-2
Electronic Connector 392-170030-2
Quick Disconnect Terminal, 14-20AWG, Brass, Tin Plated, 6.35mm Tab Product overview: 170030-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170030-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 14-20AWG, Brass, Tin Plated, 6.35mm Tab Product overview: 170030-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170030-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364888-170030-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364888-170030-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364888-170030-2
Win Source Part Number: 1364888-170030-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170030 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.961" (24.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.551" (14.00mm) Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm)

Win Source Part Number: 1364888-170030-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170030
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.961" (24.40mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.551" (14.00mm)
Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170030-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170030-2
Quick Connects, Quick Disconnect Connectors 170030-2
CONN QC TAB 14-20AWG 0.250 CRIMP

CONN QC TAB 14-20AWG 0.250 CRIMP

Supplier's Site Datasheet
.250 Srs.tab Rohs Compliant Amp - Te Connectivity - 11H8309 - Newark, An Avnet Company
Chicago, IL, United States
.250 Srs.tab Rohs Compliant Amp - Te Connectivity
11H8309
.250 Srs.tab Rohs Compliant Amp - Te Connectivity 11H8309
.250 SRS.TAB ROHS COMPLIANT: YES

.250 SRS.TAB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170030-2
Terminals 170030-2
Terminals TAB 20-14 AWG F TYPE Reel of 4000

Terminals TAB 20-14 AWG F TYPE Reel of 4000

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170030-2 A111031CT-ND 392-170030-2 1364888-170030-2 170030-2 11H8309 170030-2
Product Name Contacts Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors .250 Srs.tab Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 20 AWG 14 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers