"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Package: Tube
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: A 22
Hard Metric Connectors HAR-BUS HM MEL. T
CONN HEADER 110POS 2MM PRESS-FIT
har-bus HM Male Type "A" Header RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5243-ND | 17011101201 | 17011101201 | 93C8399 | |
| Product Name | Hard Metric, Standard | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm Male Type "a" Header Rohs Compliant Harting |
| Connector Type | Header, Male Pins |