HARTING Inc. of North America Hard Metric, Standard 17011542001

Description
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 1195-5250-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5250-ND
Hard Metric, Standard 1195-5250-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - 17011542001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17011542001
Backplane Connectors 17011542001
Hard Metric Connectors HAR-BUS HM MEL. T

Hard Metric Connectors HAR-BUS HM MEL. T

Buy Now
Connectors, Interconnects Backplane Connectors Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Number of Positions: 154 (110 + 44 Ground) Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Package: Tube Connector Usage: Backplane Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: A 22

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Package: Tube
Connector Usage: Backplane
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: A 22

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-17011542001
Electronic Connector 406-17011542001
Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, Press Fit Terminal, Product overview: 17011542001 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011542001 can be used for catalog matching and distributor lookup.

Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, Press Fit Terminal, Product overview: 17011542001 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17011542001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Har-Bus Hm Male, Type A Rohs Compliant Harting - 93C8404 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male, Type A Rohs Compliant Harting
93C8404
Har-Bus Hm Male, Type A Rohs Compliant Harting 93C8404
HAR-BUS HM MALE, TYPE A ROHS COMPLIANT: YES

HAR-BUS HM MALE, TYPE A ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17011542001 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17011542001
Backplane Connectors - Hard Metric, Standard 17011542001
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5250-ND 17011542001 406-17011542001 93C8404 17011542001
Product Name Hard Metric, Standard Backplane Connectors Connectors, Interconnects Backplane Connectors Hard Metric, Standard Electronic Connector Har-Bus Hm Male, Type A Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Mounting Through Hole Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data