TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 170043-1

Description
Win Source Part Number: 1364957-170043-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Product Status: Active Base Product Number: 170043 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-24 AWG Insulation: Non-Insulated Length - Overall: 0.606" (15.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364957-170043-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Product Status: Active Base Product Number: 170043 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-24 AWG Insulation: Non-Insulated Length - Overall: 0.606" (15.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364957-170043-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364957-170043-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364957-170043-1
Win Source Part Number: 1364957-170043-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Product Status: Active Base Product Number: 170043 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 20-24 AWG Insulation: Non-Insulated Length - Overall: 0.606" (15.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.252" (6.40mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Win Source Part Number: 1364957-170043-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Product Status: Active
Base Product Number: 170043
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 20-24 AWG
Insulation: Non-Insulated
Length - Overall: 0.606" (15.40mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.252" (6.40mm)
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170043-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
170043-1-ND
Quick Connects, Quick Disconnect Connectors 170043-1-ND
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170043-1
Electronic Connector 392-170043-1
Quick Disconnect Terminal 20-24AWG Brass F 15.9mm Reel/Strip Product overview: 170043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170043-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 20-24AWG Brass F 15.9mm Reel/Strip Product overview: 170043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170043-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
170043-1
Terminals 170043-1
Terminals 110 SERIES FASTON REC

Terminals 110 SERIES FASTON REC

Buy Now Datasheet
110 Series Faston Rec Rohs Compliant Amp - Te Connectivity - 11H8323 - Newark, An Avnet Company
Chicago, IL, United States
110 Series Faston Rec Rohs Compliant Amp - Te Connectivity
11H8323
110 Series Faston Rec Rohs Compliant Amp - Te Connectivity 11H8323
110 SERIES FASTON REC ROHS COMPLIANT: YES

110 SERIES FASTON REC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364957-170043-1 170043-1-ND 392-170043-1 170043-1 11H8323
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals 110 Series Faston Rec Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data

Similar Products