TE Connectivity Electronic Connector 170030-1

Description
Brass Tab Terminal, Male, 14-20AWG, 6.35mm Tab Product overview: 170030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170030-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tab Terminal, Male, 14-20AWG, 6.35mm Tab Product overview: 170030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170030-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170030-1
Electronic Connector 392-170030-1
Brass Tab Terminal, Male, 14-20AWG, 6.35mm Tab Product overview: 170030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170030-1 can be used for catalog matching and distributor lookup.

Brass Tab Terminal, Male, 14-20AWG, 6.35mm Tab Product overview: 170030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170030-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A100931CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100931CT-ND
Quick Connects, Quick Disconnect Connectors A100931CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100931TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100931TR-ND
Quick Connects, Quick Disconnect Connectors A100931TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364898-170030-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364898-170030-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364898-170030-1
Win Source Part Number: 1364898-170030-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170030 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Insulation: Non-Insulated Length - Overall: 0.961" (24.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.551" (14.00mm) Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm)

Win Source Part Number: 1364898-170030-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170030
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Insulation: Non-Insulated
Length - Overall: 0.961" (24.40mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.551" (14.00mm)
Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm)

Buy Now Datasheet
Contacts - 170030-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170030-1
Contacts 170030-1
FF 250 TAB 20-14AWG BR

FF 250 TAB 20-14AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
170030-1
Contacts 170030-1
Contacts

Contacts

Buy Now
250 Ff Tab 20-14 018Br Rohs Compliant Amp - Te Connectivity - 11H8308 - Newark, An Avnet Company
Chicago, IL, United States
250 Ff Tab 20-14 018Br Rohs Compliant Amp - Te Connectivity
11H8308
250 Ff Tab 20-14 018Br Rohs Compliant Amp - Te Connectivity 11H8308
250 FF TAB 20-14 018BR ROHS COMPLIANT: YES

250 FF TAB 20-14 018BR ROHS COMPLIANT: YES

Supplier's Site
Ff 250 Tab 20-14Awg Br Rohs Compliant Amp - Te Connectivity - 41AJ3994 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Tab 20-14Awg Br Rohs Compliant Amp - Te Connectivity
41AJ3994
Ff 250 Tab 20-14Awg Br Rohs Compliant Amp - Te Connectivity 41AJ3994
FF 250 TAB 20-14AWG BR ROHS COMPLIANT: YES

FF 250 TAB 20-14AWG BR ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 170030-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170030-1
Quick Connects, Quick Disconnect Connectors 170030-1
CONN QC TAB 14-20AWG 0.250 CRIMP

CONN QC TAB 14-20AWG 0.250 CRIMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
170030-1
Terminals 170030-1
Terminals 250 FF TAB 20-14 018BR

Terminals 250 FF TAB 20-14 018BR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170030-1 A100931CT-ND 1364898-170030-1 170030-1 11H8308 170030-1 170030-1
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts 250 Ff Tab 20-14 018Br Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Female / Jack
Termination Tab Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Electronic Connector - 307-XC5C-4822A - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
3 suppliers