TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 170183-1

Description
Win Source Part Number: 1364889-170183-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170183 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364889-170183-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170183 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364889-170183-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364889-170183-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364889-170183-1
Win Source Part Number: 1364889-170183-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170183 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.031" (0.79mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364889-170183-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170183
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.750" (19.05mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.031" (0.79mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170183-1
Electronic Connector 392-170183-1
Faston™ Female Terminal, 18-22AWG, Brass, Unplated, Free Hanging Product overview: 170183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170183-1 can be used for catalog matching and distributor lookup.

Faston™ Female Terminal, 18-22AWG, Brass, Unplated, Free Hanging Product overview: 170183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170183-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A105438CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105438CT-ND
Quick Connects, Quick Disconnect Connectors A105438CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105438TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105438TR-ND
Quick Connects, Quick Disconnect Connectors A105438TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH7081 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH7081
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH7081
OPEN BARREL SPLICE, 6.35 X 0.81MM ROHS COMPLIANT: YES

OPEN BARREL SPLICE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364889-170183-1 392-170183-1 A105438CT-ND 70AH7081
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details