Molex Pluggable Connector Assemblies 1700712012

Description
80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 1700712012-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1700712012-ND
Pluggable Connector Assemblies 1700712012-ND
80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1700712012 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1700712012
Pluggable Connectors 1700712012
CONN ZSFP+ RCP W/CAGE 2X2 80P RA

CONN ZSFP+ RCP W/CAGE 2X2 80P RA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1700712012-ND 1700712012
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type zSFP+
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details