"2 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Through Hole"
TERM BLK 2POS SIDE ENT 2.5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-13704-ND | 1702610 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - IDC | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.49 mm (0.0980 inch) | |
| Contact Size (AWG) | 24 AWG | 24 AWG |