TE Connectivity Connectors Miscellaneous 170204-1

Description
EIS RECPT CONTACT
Request a Quote Datasheet
Description
EIS RECPT CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 170204-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
170204-1
Connectors Miscellaneous 170204-1
EIS RECPT CONTACT

EIS RECPT CONTACT

Buy Now
Rectangular Connector Contacts - A139153-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A139153-ND
Rectangular Connector Contacts A139153-ND
Socket Contact Tin 20-26 AWG Crimp

Socket Contact Tin 20-26 AWG Crimp

Buy Now Datasheet
Contacts - 170204-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170204-1
Contacts 170204-1
EIS RECPT CONTACT

EIS RECPT CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
170204-1
Contacts 170204-1
EI SERIES CONTACTS

EI SERIES CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
170204-1
Contacts 170204-1
Contacts

Contacts

Buy Now
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 50F491 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
50F491
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 50F491
CONTACT, RECEPTACLE, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Standard Profile Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170204-1 A139153-ND 170204-1 50F491
Product Name Connectors Miscellaneous Rectangular Connector Contacts Contacts Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers