Weidmuller Headers, Plugs and Sockets 1702060000

Description
"7 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1702060000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1702060000-ND
Headers, Plugs and Sockets 1702060000-ND
"7 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 90° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Blz 7.50/07/90B Sn Or Bx Rohs Compliant Weidmuller - 61K6918 - Newark, An Avnet Company
Chicago, IL, United States
Blz 7.50/07/90B Sn Or Bx Rohs Compliant Weidmuller
61K6918
Blz 7.50/07/90B Sn Or Bx Rohs Compliant Weidmuller 61K6918
BLZ 7.50/07/90B SN OR BX ROHS COMPLIANT: YES

BLZ 7.50/07/90B SN OR BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1702060000-ND 61K6918
Product Name Headers, Plugs and Sockets Blz 7.50/07/90B Sn Or Bx Rohs Compliant Weidmuller
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details