"5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 8545453 | 1700198-ND |
| Product Name | PCB Headers | Wire to Board |
| Gender | Male / Plug; Female / Jack | |
| Termination | Spring cage | Screwless - Leg Spring, Push-In Spring |
| Mounting | Through hole | Through Hole |