"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL. T
CONN HEADER 125POS 2MM PRESS-FIT
HAR-BUS HM MALE TYPE "B25" HEADER ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17021251201-ND | 17021251201 | 17021251201 | 93C8407 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm Male Type "b25" Header Rohs Compliant Harting |
| Connector Type | Header, Male Pins |