TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 170032-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333540-170032-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 14-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.756" (19.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 170032-2-ND,A101733T R,A101733CT,-170032- 2-SI,1700322,-170032 -2-CSI Base Product Number: 170032 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333540-170032-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 14-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.756" (19.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 170032-2-ND,A101733T R,A101733CT,-170032- 2-SI,1700322,-170032 -2-CSI Base Product Number: 170032 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333540-170032-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333540-170032-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333540-170032-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333540-170032-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 14-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.756" (19.20mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 170032-2-ND,A101733T R,A101733CT,-170032- 2-SI,1700322,-170032 -2-CSI Base Product Number: 170032 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333540-170032-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.756" (19.20mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.085" ~ 0.135" (2.16mm ~ 3.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 170032-2-ND,A101733TR,A101733CT,-170032-2-SI,1700322,-170032-2-CSI
Base Product Number: 170032
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101733TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101733TR-ND
Quick Connects, Quick Disconnect Connectors A101733TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101733CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101733CT-ND
Quick Connects, Quick Disconnect Connectors A101733CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170032-2
Electronic Connector 392-170032-2
FASTON 250 Receptacle, Brass, Unplated, 20-14AWG Product overview: 170032-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170032-2 can be used for catalog matching and distributor lookup.

FASTON 250 Receptacle, Brass, Unplated, 20-14AWG Product overview: 170032-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170032-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170032-2
Terminals 170032-2
Terminals .250 RECP FASTON Reel of 6000

Terminals .250 RECP FASTON Reel of 6000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170032-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170032-2
Quick Connects, Quick Disconnect Connectors 170032-2
CONN QC RCPT 14-20AWG 0.250

CONN QC RCPT 14-20AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4158 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4158
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4158
FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333540-170032-2 A101733TR-ND 392-170032-2 170032-2 170032-2 43AC4158
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products