TE Connectivity Quick Connects, Quick Disconnect Connectors 170233-2

Description
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107093CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107093CT-ND
Quick Connects, Quick Disconnect Connectors A107093CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107093TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107093TR-ND
Quick Connects, Quick Disconnect Connectors A107093TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170233-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170233-2
Contacts 170233-2
POSITIVE LOCK 250 REC 0.5-2.27 MM2 TPBR

POSITIVE LOCK 250 REC 0.5-2.27 MM2 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
170233-2
Contacts 170233-2
Contacts

Contacts

Buy Now
Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity - 32AH7267 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity
32AH7267
Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity 32AH7267
FEMALE DISCONNECT, 6.35MM, 20-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity - 17AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity
17AH9930
Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity 17AH9930
FEMALE DISCONNECT, 6.35MM, 20-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Positive Lock Recp Rohs Compliant Amp - Te Connectivity - 11H8392 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lock Recp Rohs Compliant Amp - Te Connectivity
11H8392
Positive Lock Recp Rohs Compliant Amp - Te Connectivity 11H8392
POSITIVE LOCK RECP ROHS COMPLIANT: YES

POSITIVE LOCK RECP ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170233-2
Terminals 170233-2
Terminals RCPT 20-14 TIN .250

Terminals RCPT 20-14 TIN .250

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107093CT-ND 170233-2 32AH7267 11H8392 170233-2
Product Name Quick Connects, Quick Disconnect Connectors Contacts Female Disconnect, 6.35Mm, 20-14Awg; Product Range Amp - Te Connectivity Positive Lock Recp Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details