TE Connectivity Contacts 170204-4

Description
170262-4 LP E1CRIMP SNAP IN
Request a Quote Datasheet
Description
170262-4 LP E1CRIMP SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170204-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170204-4
Contacts 170204-4
170262-4 LP E1CRIMP SNAP IN

170262-4 LP E1CRIMP SNAP IN

Buy Now
Swedesboro, NJ, United States
Contacts
170204-4
Contacts 170204-4
EI SERIES CONTACTS

EI SERIES CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
170204-4
Contacts 170204-4
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A106339-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106339-ND
Rectangular Connector Contacts A106339-ND
Socket Contact Gold 20-26 AWG Crimp

Socket Contact Gold 20-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 69AH4356 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
69AH4356
Contact, Socket, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 69AH4356
CONTACT, SOCKET, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP EI Series Housings RoHS Compliant: Yes

CONTACT, SOCKET, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP EI Series Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170204-4 A106339-ND 69AH4356
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers