"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
.250 SERIES LATCH REC ROHS COMPLIANT: YES
CONN QC RCPT 14-20AWG 0.250
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 170031-1 | A107089TR-ND | 170031-1 | 11H8312 | 170031-1 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Terminals | .250 Series Latch Rec Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 14 to 20 AWG | 14 to 20 AWG |