TE Connectivity Quick Connects, Quick Disconnect Connectors 170108-4

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106879-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106879-ND
Quick Connects, Quick Disconnect Connectors A106879-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170108-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170108-4
Contacts 170108-4
FF 250 REC 18-14AWG TPBR LP

FF 250 REC 18-14AWG TPBR LP

Buy Now
Swedesboro, NJ, United States
Contacts
170108-4
Contacts 170108-4
Contacts

Contacts

Buy Now
F-F .250 L.p. Str 170092-4 Rohs Compliant Amp - Te Connectivity - 11H8353 - Newark, An Avnet Company
Chicago, IL, United States
F-F .250 L.p. Str 170092-4 Rohs Compliant Amp - Te Connectivity
11H8353
F-F .250 L.p. Str 170092-4 Rohs Compliant Amp - Te Connectivity 11H8353
F-F .250 L.P. STR 170092-4 ROHS COMPLIANT: YES

F-F .250 L.P. STR 170092-4 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 69AH4354 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
69AH4354
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 69AH4354
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170108-4
Terminals 170108-4
Terminals F-F .250 L.P. STR 1

Terminals F-F .250 L.P. STR 1

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106879-ND 170108-4 11H8353 69AH4354 170108-4
Product Name Quick Connects, Quick Disconnect Connectors Contacts F-F .250 L.p. Str 170092-4 Rohs Compliant Amp - Te Connectivity Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data