Faston Terminal 14-18AWG Brass Receptacle Tin 6.35mm Tab Product overview: 170213-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170213-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333790-170213-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.744" (18.90mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.031" (0.79mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 170213-1-ND,A131027T
Base Product Number: 170213
RoHS Status: ROHS3 Compliant
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
250 SERIES FASTON REC ROHS COMPLIANT: YES
FEMALE QUICK DISCONNECT, 18AWG-14AWG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-170213-1 | 1333790-170213-1 | A131027CT-ND | 11H8381 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | 250 Series Faston Rec Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |