TE Connectivity Quick Connects, Quick Disconnect Connectors 170258-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104079CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104079CT-ND
Quick Connects, Quick Disconnect Connectors A104079CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104079TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104079TR-ND
Quick Connects, Quick Disconnect Connectors A104079TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170258-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170258-1
Contacts 170258-1
FF 250 REC 14-12AWG BR REREELING

FF 250 REC 14-12AWG BR REREELING

Buy Now
Swedesboro, NJ, United States
Contacts
170258-1
Contacts 170258-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
170258-1
Contacts 170258-1
Contacts

Contacts

Buy Now
Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity - 11H8409 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity
11H8409
Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity 11H8409
FEMALE DISCONNECT, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity - 72AJ8352 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity
72AJ8352
Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity 72AJ8352
FEMALE DISCONNECT, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 170258-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170258-1
Quick Connects, Quick Disconnect Connectors 170258-1
CONN QC RCPT 12-14AWG 0.250

CONN QC RCPT 12-14AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104079CT-ND 170258-1 11H8409 170258-1
Product Name Quick Connects, Quick Disconnect Connectors Contacts Female Disconnect, 6.35Mm, 12-14Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details