Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 038799-170263-1
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Female Signal Crimp Contact, 2A, 26-30AWG, Tin Plated Brass Product overview: 170263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170263-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 26-30 AWG Crimp
Socket Contact Tin 26-30 AWG Crimp
EIS CONTACT ROHS COMPLIANT: YES
170263-1 - EIS CONTACT
CONTACT, SOCKET, CRIMP, 30-26AWG ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 038799-170263-1 | 332-170263-1 | 170263-1 | A105169CT-ND | 66K0411 |
| Product Name | Rectangular Connectors - 170263-1 | 2A Electronic Connector | Contacts | Rectangular Connector Contacts | Eis Contact Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |