Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Contact Crimp Socket 18 AWG Silver
HDC-C-HE-BM0.75-1.00
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1201200000-ND | 10B5482 | |
| Product Name | Connectors,Interconnects | Heavy Duty Connector Contacts | Hdc-C-He-Bm0.75-1.00Ag Rohs Compliant Weidmuller |
| Termination | Solder, PCB |